NSK Precision America Linear Guide Blocks NAH30EMZ-K

Description
Guide Block, Std Flanged, 30mm rail
Request a Quote
Description
Guide Block, Std Flanged, 30mm rail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 8498773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
8498773
Linear Guide Blocks 8498773
Guide Block, Std Flanged, 30mm rail

Guide Block, Std Flanged, 30mm rail

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 8498773
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Positioner, XYZ, Bare, For FPH-S, FPH-J or FPH-DJ - FP-1A - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details
Ball Slide Positioning Stage - 99MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGST-25-80-Y12A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
Precision Linear Stage - L-509 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 4.02 inch (26 to 102 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
View Details