NSK Precision America Linear Guide Blocks NAH20EMZ-L

Description
Guide block, STD FLANGED, 20mm rail
Request a Quote
Description
Guide block, STD FLANGED, 20mm rail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 621022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
621022
Linear Guide Blocks 621022
Guide block, STD FLANGED, 20mm rail

Guide block, STD FLANGED, 20mm rail

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 621022
Product Name Linear Guide Blocks
Carriage Load 69688 lbs (31605 kg)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XZ3TM0205 x 0000 - ETEL S.A.
Specs
Axis Configuration X-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Z-Axis Travel 0.0787 inch (2 mm)
View Details
Linear Stage, High-Performance, Low-Profile, 1.0 in. Travel, 1/4-20 - 423 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details
Ball Slide Positioning Stage - 502MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
High Load Precision Motorized Planar XY Positioning Stage - L-738 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details