NSK Precision America Linear Guide Blocks NAH20ANZ-K

Description
Guide Block, Std Narrow, 20mm rail
Request a Quote
Description
Guide Block, Std Narrow, 20mm rail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 8498758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
8498758
Linear Guide Blocks 8498758
Guide Block, Std Narrow, 20mm rail

Guide Block, Std Narrow, 20mm rail

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 8498758
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XY 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
XYZ Linear Stage, Triple Divide, 0.5 in, Z Pico, XY Micro, 8-32, 1/4-20 - 9065-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ball Slide Positioning Stage - 450-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
High Load Precision Motorized Planar XY Positioning Stage - L-741 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details