NSK Precision America Linear Guide Blocks NAH15EMZ-K

Description
Guide Block, Std Flanged, 15mm rail
Request a Quote
Description
Guide Block, Std Flanged, 15mm rail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 8498749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
8498749
Linear Guide Blocks 8498749
Guide Block, Std Flanged, 15mm rail

Guide Block, Std Flanged, 15mm rail

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 8498749
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Device Alignment Stage, Four-Axis, 3 mm Linear, 8° Angular, 8-32 & 1/4-20 - 9071 - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details
High Load Precision Motorized Planar XY Positioning Stage - L-738 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details
Side Drive Positioning Stage - 753SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details