NSK Precision America Plummer Blocks & Pillow Blocks MP30

Description
NSK-RHP MP30 Pillow Block Bearing
Request a Quote
Description
NSK-RHP MP30 Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2128295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2128295
Plummer Blocks & Pillow Blocks 2128295
NSK-RHP MP30 Pillow Block Bearing

NSK-RHP MP30 Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2128295
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
0.5
Specs
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 0.8750 inch (22.22 mm)
View Details