NSK Americas Linear Guides

Description
NSK Linear Guides are manufactured for superior linear motion. Various designs are offered in order to meet the diverse range of industries we serve. Special coatings, lubricants, accuracies and custom designs are available to meet the demanding needs of your specific applications. For maintenance-free operation NSK offers K1 Lubrication Units for continuous lubrication and exceptional sealing properties. NSK range of Linear Guides include: Linear Ball Guides, Miniature Linear Guides, High-performance Seal for Roller Guides, Linear Roller Guide and more.
Description
NSK Linear Guides are manufactured for superior linear motion. Various designs are offered in order to meet the diverse range of industries we serve. Special coatings, lubricants, accuracies and custom designs are available to meet the demanding needs of your specific applications. For maintenance-free operation NSK offers K1 Lubrication Units for continuous lubrication and exceptional sealing properties. NSK range of Linear Guides include: Linear Ball Guides, Miniature Linear Guides, High-performance Seal for Roller Guides, Linear Roller Guide and more.

Suppliers

Company
Product
Description
Supplier Links
Linear Guides -  - NSK Americas
Ann Arbor, MI, USA
Linear Guides
Linear Guides
NSK Linear Guides are manufactured for superior linear motion. Various designs are offered in order to meet the diverse range of industries we serve. Special coatings, lubricants, accuracies and custom designs are available to meet the demanding needs of your specific applications. For maintenance-free operation NSK offers K1 Lubrication Units for continuous lubrication and exceptional sealing properties. NSK range of Linear Guides include: Linear Ball Guides, Miniature Linear Guides, High-performance Seal for Roller Guides, Linear Roller Guide and more.

NSK Linear Guides are manufactured for superior linear motion. Various designs are offered in order to meet the diverse range of industries we serve. Special coatings, lubricants, accuracies and custom designs are available to meet the demanding needs of your specific applications. For maintenance-free operation NSK offers K1 Lubrication Units for continuous lubrication and exceptional sealing properties.

NSK range of Linear Guides include: Linear Ball Guides, Miniature Linear Guides, High-performance Seal for Roller Guides, Linear Roller Guide and more.

Supplier's Site

Technical Specifications

  NSK Americas
Product Category Linear Bearing Rails
Product Name Linear Guides
Guide / Rail Shape Low Profile; Miniature Guide; Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rails - 1766657 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.1969 inch (5 mm)
Guide Length 3.54 inch (90 mm)
View Details
Linear Guideways - HG Series - HIWIN Corporation
Specs
Guide / Rail Shape Linear Motion Guide
View Details
OK-Vise® RM Rail System Base Rails - RM-800 - Jergens, Inc.
Specs
Guide Length 31.5 inch (800 mm)
View Details
Linear Motion - Spline - SS15+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 59.06 inch (1500 mm)
View Details