NSK Americas Bearing HR32210J

Description
TAPERED ROLLER BEARING, 50MM BORE, 90MM OD, 24.75MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 50MM BORE, 90MM OD, 24.75MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 6217858 - Radwell International
Willingboro, NJ, United States
Bearing
6217858
Bearing 6217858
TAPERED ROLLER BEARING, 50MM BORE, 90MM OD, 24.75MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 50MM BORE, 90MM OD, 24.75MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 6217858
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465264 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2550 inch (108.077 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details