NSK Americas Bearing HR32010XJ

Description
NSK, HR32010XJ, TAPERED ROLLER BEARING, 50 MM BORE DIAMETER, 80 MM OUTER DIAMETER, 20 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
NSK, HR32010XJ, TAPERED ROLLER BEARING, 50 MM BORE DIAMETER, 80 MM OUTER DIAMETER, 20 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 94144619 - Radwell International
Willingboro, NJ, United States
Bearing
94144619
Bearing 94144619
NSK, HR32010XJ, TAPERED ROLLER BEARING, 50 MM BORE DIAMETER, 80 MM OUTER DIAMETER, 20 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

NSK, HR32010XJ, TAPERED ROLLER BEARING, 50 MM BORE DIAMETER, 80 MM OUTER DIAMETER, 20 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 94144619
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 5.1181 inch (130.000 mm)
View Details