NSK Americas Bearing HR32008XJ

Description
ROLLER BEARING, HR SERIES, TAPERED, 40 MM BORE, 68 MM OUTER DIAMETER, 19 MM CONE WIDTH, 14.5 MM CUP WIDTH, OPEN, STEEL CAGE, UNCOATED. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, HR SERIES, TAPERED, 40 MM BORE, 68 MM OUTER DIAMETER, 19 MM CONE WIDTH, 14.5 MM CUP WIDTH, OPEN, STEEL CAGE, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 34019783 - Radwell International
Willingboro, NJ, United States
Bearing
34019783
Bearing 34019783
ROLLER BEARING, HR SERIES, TAPERED, 40 MM BORE, 68 MM OUTER DIAMETER, 19 MM CONE WIDTH, 14.5 MM CUP WIDTH, OPEN, STEEL CAGE, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, HR SERIES, TAPERED, 40 MM BORE, 68 MM OUTER DIAMETER, 19 MM CONE WIDTH, 14.5 MM CUP WIDTH, OPEN, STEEL CAGE, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 34019783
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB50040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 19.6851 inch (500.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details