NSK Americas Bearing HR32004XJ

Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 20 MM BORE, 42 MM O.D, 15 MM WIDTH, SINGLE ROW, WITH OUTER RING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 20 MM BORE, 42 MM O.D, 15 MM WIDTH, SINGLE ROW, WITH OUTER RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 33773718 - Radwell International
Willingboro, NJ, United States
Bearing
33773718
Bearing 33773718
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 20 MM BORE, 42 MM O.D, 15 MM WIDTH, SINGLE ROW, WITH OUTER RING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 20 MM BORE, 42 MM O.D, 15 MM WIDTH, SINGLE ROW, WITH OUTER RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 33773718
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB40035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Roller Bearings - 1469294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details