NSK Precision America Roller Bearings 32212J N

Description
NSK 32212J Taper Roller Bearing
Request a Quote
Description
NSK 32212J Taper Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 643979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
643979
Roller Bearings 643979
NSK 32212J Taper Roller Bearing

NSK 32212J Taper Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 643979
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
Rotation - Cross Roller Ring - RAU19013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details