NSK Americas Bearing 32022XJ

Description
METRIC TAPERED ROLLER BEARING, METRIC SERIES, VERY LIGHT, WIDE, BORE SIZE 110MM, MODIFIED INTERNAL DESIGN, CUP ANGLE AND RACEWAY, DIAMETER CONFORM TO ISO 355. FREE 2 YEAR RADWELL WARRANTY
Description
METRIC TAPERED ROLLER BEARING, METRIC SERIES, VERY LIGHT, WIDE, BORE SIZE 110MM, MODIFIED INTERNAL DESIGN, CUP ANGLE AND RACEWAY, DIAMETER CONFORM TO ISO 355. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80613050 - Radwell International
Willingboro, NJ, United States
Bearing
80613050
Bearing 80613050
METRIC TAPERED ROLLER BEARING, METRIC SERIES, VERY LIGHT, WIDE, BORE SIZE 110MM, MODIFIED INTERNAL DESIGN, CUP ANGLE AND RACEWAY, DIAMETER CONFORM TO ISO 355. FREE 2 YEAR RADWELL WARRANTY

METRIC TAPERED ROLLER BEARING, METRIC SERIES, VERY LIGHT, WIDE, BORE SIZE 110MM, MODIFIED INTERNAL DESIGN, CUP ANGLE AND RACEWAY, DIAMETER CONFORM TO ISO 355. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 80613050
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB11012UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-150-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
Roller Bearings - 1469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details