NSK Americas Bearing 30303J

Description
TAPERED ROLLER BEARING, METRIC SERIES, MEDIUM, BORE SIZE, 15MM, PRESSED STEEL CAGE, NORMAL RADIAL INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, METRIC SERIES, MEDIUM, BORE SIZE, 15MM, PRESSED STEEL CAGE, NORMAL RADIAL INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80612634 - Radwell International
Willingboro, NJ, United States
Bearing
80612634
Bearing 80612634
TAPERED ROLLER BEARING, METRIC SERIES, MEDIUM, BORE SIZE, 15MM, PRESSED STEEL CAGE, NORMAL RADIAL INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, METRIC SERIES, MEDIUM, BORE SIZE, 15MM, PRESSED STEEL CAGE, NORMAL RADIAL INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 80612634
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU14025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Roller Bearings - 1469274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
.1650 in. ID, .4687 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2000 lbs (907 kg)
View Details