NSK Precision America Roller Bearings 22210EAKE4C3 N

Description
NSK 22210EAKE4C3
Request a Quote
Description
NSK 22210EAKE4C3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 643949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
643949
Roller Bearings 643949
NSK 22210EAKE4C3

NSK 22210EAKE4C3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 643949
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB13015UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
Roller Bearings - 1469264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Overall Width 1.5620 inch (39.675 mm)
View Details
0.9 in. ID, 0.5625 in. OD Polymer Spherical Bearing - S99GSB-030905 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details