NSK Precision America Roller Bearings 21306CDE4 N

Description
NSK 21306CDE4 Spherical Roller Bearing
Request a Quote
Description
NSK 21306CDE4 Spherical Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 643726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
643726
Roller Bearings 643726
NSK 21306CDE4 Spherical Roller Bearing

NSK 21306CDE4 Spherical Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 643726
Product Name Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-100 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details
Rotation - Cross Roller Ring - RU148UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details