NSI Industries LLC Wire Marker Book WMB-15

Description
PREPRINTED TYPE VINYL IMPREGNATED CLOTH MATERIAL 46 TO 90 LEGEND 10 PAGE(S) (10) 46 TO 90 QUANTITY PER LEGEND BACKGROUND COLOR WHITE LEGEND COLOR BLACK TEMPERATURE RATING -40 TO 250 DEG F WMB MODEL
Datasheet
Description
PREPRINTED TYPE VINYL IMPREGNATED CLOTH MATERIAL 46 TO 90 LEGEND 10 PAGE(S) (10) 46 TO 90 QUANTITY PER LEGEND BACKGROUND COLOR WHITE LEGEND COLOR BLACK TEMPERATURE RATING -40 TO 250 DEG F WMB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - WMB-15 - NSI Industries LLC
Huntersville, NC, USA
Wire Marker Book
WMB-15
Wire Marker Book WMB-15
PREPRINTED TYPE VINYL IMPREGNATED CLOTH MATERIAL 46 TO 90 LEGEND 10 PAGE(S) (10) 46 TO 90 QUANTITY PER LEGEND BACKGROUND COLOR WHITE LEGEND COLOR BLACK TEMPERATURE RATING -40 TO 250 DEG F WMB MODEL
  • PREPRINTED TYPE
  • VINYL IMPREGNATED CLOTH MATERIAL
  • 46 TO 90 LEGEND
  • 10 PAGE(S)
  • (10) 46 TO 90 QUANTITY PER LEGEND
  • BACKGROUND COLOR WHITE
  • LEGEND COLOR BLACK
  • TEMPERATURE RATING -40 TO 250 DEG F
  • WMB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Markers and Cable Markers
Product Number WMB-15
Product Name Wire Marker Book
Material Cloth; Vinyl Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details