Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE CLAMPS
NSI INDUSTRIES LLC
W62-1 -- CABLE CLAMP
NSI Industries LLC
Cable Clamp
W62-1
Description
ALUMINUM MATERIAL 12 INCH 2.375 INCH 2-3/8 INCH BUNDLE DIAMETER APPLICATION DEAD ENDING SELF SUPPORTING DROP WIRE W MODEL
NSI Industries LLC
Done
Datasheet
Description
ALUMINUM MATERIAL 12 INCH 2.375 INCH 2-3/8 INCH BUNDLE DIAMETER APPLICATION DEAD ENDING SELF SUPPORTING DROP WIRE W MODEL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
NSI Industries LLC
Huntersville, NC, USA
Cable Clamp
W62-1
Cable Clamp
W62-1
ALUMINUM MATERIAL 12 INCH 2.375 INCH 2-3/8 INCH BUNDLE DIAMETER APPLICATION DEAD ENDING SELF SUPPORTING DROP WIRE W MODEL
ALUMINUM MATERIAL
12 INCH
2.375 INCH
2-3/8 INCH BUNDLE DIAMETER
APPLICATION DEAD ENDING SELF SUPPORTING DROP WIRE
W MODEL
Datasheet
Technical Specifications
NSI Industries LLC
Product Category
Cable Clamps
Product Number
W62-1
Product Name
Cable Clamp
Material
Aluminum
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Insulated Half Cable Clamp
8166
Specs
Material
Steel; Steel
Diameter
0.562 inch (14.27 mm)
View Details
2
suppliers
Takachi Electronics Enclosure Co., Ltd.
ADHESIVE CABLE CLAMP
ACC series
Specs
Material
PA66 (UL94V-2)
Diameter
7.900 to 26.500 inch (201 to 673 mm)
View Details
RS Components, Ltd.
Cable Clips & Clamps
1792897
Specs
Material
PVC; Pvc
Diameter
0.453 inch (11.5 mm)
View Details
Anderson Power Products
Powerpole ® 15/45 Mounting Clamp 2 or 4 pole
1462G1
Specs
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details