NSI Industries LLC Voltage Marker VM-C-5

Description
PRESSURE SENSITIVE VINYL MATERIAL 2-1/4 INCH 1/2 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 CARDS STANDARD PACKAGE 220 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 18 PER CARD QUANTITY PER LEGEND
Datasheet
Description
PRESSURE SENSITIVE VINYL MATERIAL 2-1/4 INCH 1/2 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 CARDS STANDARD PACKAGE 220 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 18 PER CARD QUANTITY PER LEGEND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Marker - VM-C-5 - NSI Industries LLC
Huntersville, NC, USA
Voltage Marker
VM-C-5
Voltage Marker VM-C-5
PRESSURE SENSITIVE VINYL MATERIAL 2-1/4 INCH 1/2 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 CARDS STANDARD PACKAGE 220 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 18 PER CARD QUANTITY PER LEGEND
  • PRESSURE SENSITIVE VINYL MATERIAL
  • 2-1/4 INCH
  • 1/2 INCH
  • CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION
  • 25 CARDS STANDARD PACKAGE
  • 220 VOLTS LEGEND
  • BLACK LEGEND COLOR
  • ORANGE BACKGROUND COLOR
  • 18 PER CARD QUANTITY PER LEGEND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Markers and Cable Markers
Product Number VM-C-5
Product Name Voltage Marker
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details