NSI Industries LLC Velcro Cable Tie V875

Description
SELF-GRIPPING TYPE BLACK COLOR 80 INCH 0.75 INCH UL APPROVAL 1 STANDARD PACKAGE 3 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER VELCRO CLIP MATERIAL CABLE SIZE 80 INCH USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
Datasheet
Description
SELF-GRIPPING TYPE BLACK COLOR 80 INCH 0.75 INCH UL APPROVAL 1 STANDARD PACKAGE 3 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER VELCRO CLIP MATERIAL CABLE SIZE 80 INCH USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - V875 - NSI Industries LLC
Huntersville, NC, USA
Velcro Cable Tie
V875
Velcro Cable Tie V875
SELF-GRIPPING TYPE BLACK COLOR 80 INCH 0.75 INCH UL APPROVAL 1 STANDARD PACKAGE 3 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER VELCRO CLIP MATERIAL CABLE SIZE 80 INCH USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
  • SELF-GRIPPING TYPE
  • BLACK COLOR
  • 80 INCH
  • 0.75 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 3 LB TENSILE STRENGTH
  • 8 INCH BUNDLE DIAMETER
  • VELCRO CLIP MATERIAL
  • CABLE SIZE 80 INCH
  • USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING
  • V MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number V875
Product Name Velcro Cable Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details