NSI Industries LLC Velcro Cable Tie V850

Description
SELF-GRIPPING TYPE BLACK COLOR 8 INCH 0.5 INCH UL APPROVAL 10 STANDARD PACKAGE 3 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER VELCRO CLIP MATERIAL CABLE SIZE 8 INCH USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
Datasheet
Description
SELF-GRIPPING TYPE BLACK COLOR 8 INCH 0.5 INCH UL APPROVAL 10 STANDARD PACKAGE 3 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER VELCRO CLIP MATERIAL CABLE SIZE 8 INCH USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - V850 - NSI Industries LLC
Huntersville, NC, USA
Velcro Cable Tie
V850
Velcro Cable Tie V850
SELF-GRIPPING TYPE BLACK COLOR 8 INCH 0.5 INCH UL APPROVAL 10 STANDARD PACKAGE 3 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER VELCRO CLIP MATERIAL CABLE SIZE 8 INCH USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
  • SELF-GRIPPING TYPE
  • BLACK COLOR
  • 8 INCH
  • 0.5 INCH
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 3 LB TENSILE STRENGTH
  • 1.75 INCH BUNDLE DIAMETER
  • VELCRO CLIP MATERIAL
  • CABLE SIZE 8 INCH
  • USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING
  • V MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number V850
Product Name Velcro Cable Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details