NSI Industries LLCStud Mount Cable ConnectorTS500-2
Description
ALUMINUM MATERIAL
4.65 INCH L X 1.13 INCH W X 1.63 INCH H SIZE
4 AWG MIN. CONDUCTOR SIZE
500 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM CONDUCTOR MATERIAL
2 OUTLET(S)
1/2 INCH TRANSFORMER STUD SIZE
APPLICABLE STANDARD ANSI C119.4 CLASS A
VOLTAGE RATING 600 V
NUMBER OF PORTS 2
STUD LENGTH 4-1/2 INCH
APPLICATION WIRE TERMINATION
TEMPERATURE RATING 90 DEG C
TS MODEL
NSI Industries LLC
Done
Datasheet
Description
ALUMINUM MATERIAL
4.65 INCH L X 1.13 INCH W X 1.63 INCH H SIZE
4 AWG MIN. CONDUCTOR SIZE
500 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM CONDUCTOR MATERIAL
2 OUTLET(S)
1/2 INCH TRANSFORMER STUD SIZE
APPLICABLE STANDARD ANSI C119.4 CLASS A
VOLTAGE RATING 600 V
NUMBER OF PORTS 2
STUD LENGTH 4-1/2 INCH
APPLICATION WIRE TERMINATION
TEMPERATURE RATING 90 DEG C
TS MODEL
ALUMINUM MATERIAL
4.65 INCH L X 1.13 INCH W X 1.63 INCH H SIZE
4 AWG MIN. CONDUCTOR SIZE
500 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM CONDUCTOR MATERIAL
2 OUTLET(S)
1/2 INCH TRANSFORMER STUD SIZE
APPLICABLE STANDARD ANSI C119.4 CLASS A
VOLTAGE RATING 600 V
NUMBER OF PORTS 2
STUD LENGTH 4-1/2 INCH
APPLICATION WIRE TERMINATION
TEMPERATURE RATING 90 DEG C
TS MODEL