NSI Industries LLC Stud Mount Cable Connector TS350-2

Description
ALUMINUM MATERIAL 2.95 INCH L X 0.88 INCH W X 1.25 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 2 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE APPLICABLE STANDARD ANSI C119.4 CLASS A VOLTAGE RATING 600 V NUMBER OF PORTS 2 STUD LENGTH 4 INCH APPLICATION WIRE TERMINATION TEMPERATURE RATING 90 DEG C TS MODEL
Datasheet
Description
ALUMINUM MATERIAL 2.95 INCH L X 0.88 INCH W X 1.25 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 2 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE APPLICABLE STANDARD ANSI C119.4 CLASS A VOLTAGE RATING 600 V NUMBER OF PORTS 2 STUD LENGTH 4 INCH APPLICATION WIRE TERMINATION TEMPERATURE RATING 90 DEG C TS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Mount Cable Connector - TS350-2 - NSI Industries LLC
Huntersville, NC, USA
Stud Mount Cable Connector
TS350-2
Stud Mount Cable Connector TS350-2
ALUMINUM MATERIAL 2.95 INCH L X 0.88 INCH W X 1.25 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 2 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE APPLICABLE STANDARD ANSI C119.4 CLASS A VOLTAGE RATING 600 V NUMBER OF PORTS 2 STUD LENGTH 4 INCH APPLICATION WIRE TERMINATION TEMPERATURE RATING 90 DEG C TS MODEL
  • ALUMINUM MATERIAL
  • 2.95 INCH L X 0.88 INCH W X 1.25 INCH H SIZE
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 OUTLET(S)
  • 1/2 INCH TRANSFORMER STUD SIZE
  • APPLICABLE STANDARD ANSI C119.4 CLASS A
  • VOLTAGE RATING 600 V
  • NUMBER OF PORTS 2
  • STUD LENGTH 4 INCH
  • APPLICATION WIRE TERMINATION
  • TEMPERATURE RATING 90 DEG C
  • TS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number TS350-2
Product Name Stud Mount Cable Connector
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 880547-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Busbars - 7761529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 6 amps
View Details
Bus Bar Mounting - BAX - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Three Phase Busbar with 1/2 Pole Spacing - 3P25U3H/36 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details