The 3P25U3H/36 is a three-phase busbar with 1/2 pole spacing, designed for use with Altech's UL1077/508 listed busbar system. It is constructed with copper conductors and polyamide insulation, rated for 100A per phase at 600V AC/DC and has a short-circuit withstand rating of 10kA. The busbar measures 738mm in length with 36 pins and is compatible with supplementary protectors and manual motor controllers from Altech's R-Series, ABL's UR, V-EA, and MA Series. It is UL508 listed and meets UL1077, VDE0660 Parts 100 and 502, VDE 0606, and VDE 0659 standards. The Power Feed Block P95UB can be used for center-fed applications up to 200A per phase.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 3P25U3H/36 |
| Product Name | Three Phase Busbar with 1/2 Pole Spacing |
| Busbar Type | Single Conductor |