NSI Industries LLC Stud Mount Cable Connector TS250-3

Description
ALUMINUM MATERIAL 3.46 INCH L X 0.88 INCH W X 1.13 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 3 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE APPLICABLE STANDARD ANSI C119.4 CLASS A VOLTAGE RATING 600 V NUMBER OF PORTS 4 STUD LENGTH 4 INCH APPLICATION WIRE TERMINATION TEMPERATURE RATING 90 DEG C TS MODEL
Datasheet
Description
ALUMINUM MATERIAL 3.46 INCH L X 0.88 INCH W X 1.13 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 3 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE APPLICABLE STANDARD ANSI C119.4 CLASS A VOLTAGE RATING 600 V NUMBER OF PORTS 4 STUD LENGTH 4 INCH APPLICATION WIRE TERMINATION TEMPERATURE RATING 90 DEG C TS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Mount Cable Connector - TS250-3 - NSI Industries LLC
Huntersville, NC, USA
Stud Mount Cable Connector
TS250-3
Stud Mount Cable Connector TS250-3
ALUMINUM MATERIAL 3.46 INCH L X 0.88 INCH W X 1.13 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 3 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE APPLICABLE STANDARD ANSI C119.4 CLASS A VOLTAGE RATING 600 V NUMBER OF PORTS 4 STUD LENGTH 4 INCH APPLICATION WIRE TERMINATION TEMPERATURE RATING 90 DEG C TS MODEL
  • ALUMINUM MATERIAL
  • 3.46 INCH L X 0.88 INCH W X 1.13 INCH H SIZE
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM CONDUCTOR MATERIAL
  • 3 OUTLET(S)
  • 1/2 INCH TRANSFORMER STUD SIZE
  • APPLICABLE STANDARD ANSI C119.4 CLASS A
  • VOLTAGE RATING 600 V
  • NUMBER OF PORTS 4
  • STUD LENGTH 4 INCH
  • APPLICATION WIRE TERMINATION
  • TEMPERATURE RATING 90 DEG C
  • TS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number TS250-3
Product Name Stud Mount Cable Connector
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 2050216-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 30 amps
View Details
Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/30 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details