NSI Industries LLC Mechanical Single Cable Tap TCP500

Description
HIGH STRENGTH BRONZE MATERIAL 350 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL OVERALL DIMENSION 1.667 INCH W X 2.559 INCH H TCP MODEL
Datasheet
Description
HIGH STRENGTH BRONZE MATERIAL 350 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL OVERALL DIMENSION 1.667 INCH W X 2.559 INCH H TCP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - TCP500 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
TCP500
Mechanical Single Cable Tap TCP500
HIGH STRENGTH BRONZE MATERIAL 350 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL OVERALL DIMENSION 1.667 INCH W X 2.559 INCH H TCP MODEL
  • HIGH STRENGTH BRONZE MATERIAL
  • 350 KCMIL MIN. RUN CONDUCTOR SIZE
  • 500 KCMIL MAX. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 500 KCMIL MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • OVERALL DIMENSION 1.667 INCH W X 2.559 INCH H
  • TCP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number TCP500
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAX - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989860-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/28 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details