NSI Industries LLC Mechanical Single Cable Tap TCP350

Description
PLATED BRONZE MATERIAL 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER/ALUMINUM/STEE L CONDUCTOR MATERIAL STANDARD PACKAGE 5 PER CARTON
Datasheet
Description
PLATED BRONZE MATERIAL 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER/ALUMINUM/STEE L CONDUCTOR MATERIAL STANDARD PACKAGE 5 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - TCP350 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
TCP350
Mechanical Single Cable Tap TCP350
PLATED BRONZE MATERIAL 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER/ALUMINUM/STEE L CONDUCTOR MATERIAL STANDARD PACKAGE 5 PER CARTON
  • PLATED BRONZE MATERIAL
  • 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 350 MCM MAX. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 350 MCM MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • COPPER/ALUMINUM/STEEL CONDUCTOR MATERIAL
  • STANDARD PACKAGE 5 PER CARTON
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number TCP350
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 3-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/2 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details