NSI Industries LLC Mechanical Single Cable Tap TCP2/0

Description
PLATED BRONZE MATERIAL 1 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER/ALUMINUM/STEE L CONDUCTOR MATERIAL STANDARD PACKAGE 10 PER CARTON
Datasheet
Description
PLATED BRONZE MATERIAL 1 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER/ALUMINUM/STEE L CONDUCTOR MATERIAL STANDARD PACKAGE 10 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - TCP2/0 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
TCP2/0
Mechanical Single Cable Tap TCP2/0
PLATED BRONZE MATERIAL 1 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER/ALUMINUM/STEE L CONDUCTOR MATERIAL STANDARD PACKAGE 10 PER CARTON
  • PLATED BRONZE MATERIAL
  • 1 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • COPPER/ALUMINUM/STEEL CONDUCTOR MATERIAL
  • STANDARD PACKAGE 10 PER CARTON
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number TCP2/0
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Busbar with 1/2 Pole Spacing - 3P25U3H/24 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details
Bus Bar Mounting - BSS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 7761531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 6 amps
View Details
Busbars & Terminals - 1989037-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details