NSI Industries LLC Mechanical Single Cable Tap TC1000

Description
BRONZE MATERIAL 750 MCM MIN. RUN CONDUCTOR SIZE 1000 MCM MAX. RUN CONDUCTOR SIZE 2 AWG SOLID MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 2 PER CARTON
Datasheet
Description
BRONZE MATERIAL 750 MCM MIN. RUN CONDUCTOR SIZE 1000 MCM MAX. RUN CONDUCTOR SIZE 2 AWG SOLID MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 2 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - TC1000 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
TC1000
Mechanical Single Cable Tap TC1000
BRONZE MATERIAL 750 MCM MIN. RUN CONDUCTOR SIZE 1000 MCM MAX. RUN CONDUCTOR SIZE 2 AWG SOLID MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 2 PER CARTON
  • BRONZE MATERIAL
  • 750 MCM MIN. RUN CONDUCTOR SIZE
  • 1000 MCM MAX. RUN CONDUCTOR SIZE
  • 2 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 1000 MCM MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • STANDARD PACKAGE 2 PER CARTON
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number TC1000
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars - 2776086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Busbar (Conductor) Material Copper
View Details
Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989860-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Second Phase Busbar - 2P18U3/78 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details