NSI Industries LLC Reed/Hall-Effect/Magnetic Switch TA62

Description
TORK MAGNETIC SWITCH CONTACTS PROVIDE AN EASY AND RELIABLE WAY TO ACTIVATE A VARIETY OF SIGNALS WHEN A DOOR OR WINDOW IS OPENED OR CLOSED. MAGNETIC CONTACTS DO NOT NEED TO BE PHYSICALLY TOUCHING TO…. FREE 2 YEAR RADWELL WARRANTY
Description
TORK MAGNETIC SWITCH CONTACTS PROVIDE AN EASY AND RELIABLE WAY TO ACTIVATE A VARIETY OF SIGNALS WHEN A DOOR OR WINDOW IS OPENED OR CLOSED. MAGNETIC CONTACTS DO NOT NEED TO BE PHYSICALLY TOUCHING TO…. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 77619253 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
77619253
Reed/Hall-Effect/Magnetic Switch 77619253
TORK MAGNETIC SWITCH CONTACTS PROVIDE AN EASY AND RELIABLE WAY TO ACTIVATE A VARIETY OF SIGNALS WHEN A DOOR OR WINDOW IS OPENED OR CLOSED. MAGNETIC CONTACTS DO NOT NEED TO BE PHYSICALLY TOUCHING TO…. FREE 2 YEAR RADWELL WARRANTY

TORK MAGNETIC SWITCH CONTACTS PROVIDE AN EASY AND RELIABLE WAY TO ACTIVATE A VARIETY OF SIGNALS WHEN A DOOR OR WINDOW IS OPENED OR CLOSED. MAGNETIC CONTACTS DO NOT NEED TO BE PHYSICALLY TOUCHING TO…. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 77619253
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SME-8M-DS-24V-K-5,0-OE-ND - DigiKey
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details