NSI Industries LLC In Wall Electronic Time Switch SSA100

Description
AUTO-OFF TYPE ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL OFFICES, MEETING ROOMS, LIBRARY AISLES, STOCK AND EQUIPMENT ROOM APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 800 W AT 120 VAC (TUNGSTEN/BALLAST), 240 VA AT 120 VAC (PILOT DUTY), 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) POWER RATING 0 TO 100 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 5/15/30 MIN, 1/3/6/9/12 HR TIMING RANGE WIRE SIZE 18 AWG SSA MODEL
Datasheet
Description
AUTO-OFF TYPE ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL OFFICES, MEETING ROOMS, LIBRARY AISLES, STOCK AND EQUIPMENT ROOM APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 800 W AT 120 VAC (TUNGSTEN/BALLAST), 240 VA AT 120 VAC (PILOT DUTY), 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) POWER RATING 0 TO 100 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 5/15/30 MIN, 1/3/6/9/12 HR TIMING RANGE WIRE SIZE 18 AWG SSA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Wall Electronic Time Switch - SSA100 - NSI Industries LLC
Huntersville, NC, USA
In Wall Electronic Time Switch
SSA100
In Wall Electronic Time Switch SSA100
AUTO-OFF TYPE ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL OFFICES, MEETING ROOMS, LIBRARY AISLES, STOCK AND EQUIPMENT ROOM APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 800 W AT 120 VAC (TUNGSTEN/BALLAST), 240 VA AT 120 VAC (PILOT DUTY), 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) POWER RATING 0 TO 100 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 5/15/30 MIN, 1/3/6/9/12 HR TIMING RANGE WIRE SIZE 18 AWG SSA MODEL
  • AUTO-OFF TYPE
  • ON/OFF OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • OFFICES, MEETING ROOMS, LIBRARY AISLES, STOCK AND EQUIPMENT ROOM APPLICATION
  • 120/277 VAC AT 50/60 HZ VOLTAGE RATING
  • 800 W AT 120 VAC (TUNGSTEN/BALLAST), 240 VA AT 120 VAC (PILOT DUTY), 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) POWER RATING
  • 0 TO 100 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • 5/15/30 MIN, 1/3/6/9/12 HR TIMING RANGE
  • WIRE SIZE 18 AWG
  • SSA MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number SSA100
Product Name In Wall Electronic Time Switch
Operating Temperature 0 to 100 F (-18 to 38 C)
Instrument Type Timer
Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 7114828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Timer, Staircase, Spst, 0.5-20Min, 230V; Product Range Finder - 42M2837 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details