NSI Industries LLC In Wall Electronic Time Switch SS720AA

Description
LIGHT ALMOND FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL INTERIOR LIGHTS, RANDOM FOR LIVED-IN LOOK, SMALL FANS AND MOTORS, APPLIANCES APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE AT 120 VAC (GENERAL PURPOSE/RESISTIVE/TU NGSTEN) CURRENT RATING 500 VA AT 120 VAC (ELECTRONIC BALLAST), 1 HP AT 120 VAC (MOTOR) POWER RATING 32 TO 104 DEG F OPERATING TEMPERATURE 7 DAY TIMING RANGE RECHARGEABLE NI-CAD BATTERY RESERVE POWER WIRE SIZE 14 AWG
Datasheet
Description
LIGHT ALMOND FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL INTERIOR LIGHTS, RANDOM FOR LIVED-IN LOOK, SMALL FANS AND MOTORS, APPLIANCES APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE AT 120 VAC (GENERAL PURPOSE/RESISTIVE/TU NGSTEN) CURRENT RATING 500 VA AT 120 VAC (ELECTRONIC BALLAST), 1 HP AT 120 VAC (MOTOR) POWER RATING 32 TO 104 DEG F OPERATING TEMPERATURE 7 DAY TIMING RANGE RECHARGEABLE NI-CAD BATTERY RESERVE POWER WIRE SIZE 14 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Wall Electronic Time Switch - SS720AA - NSI Industries LLC
Huntersville, NC, USA
In Wall Electronic Time Switch
SS720AA
In Wall Electronic Time Switch SS720AA
LIGHT ALMOND FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL INTERIOR LIGHTS, RANDOM FOR LIVED-IN LOOK, SMALL FANS AND MOTORS, APPLIANCES APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE AT 120 VAC (GENERAL PURPOSE/RESISTIVE/TU NGSTEN) CURRENT RATING 500 VA AT 120 VAC (ELECTRONIC BALLAST), 1 HP AT 120 VAC (MOTOR) POWER RATING 32 TO 104 DEG F OPERATING TEMPERATURE 7 DAY TIMING RANGE RECHARGEABLE NI-CAD BATTERY RESERVE POWER WIRE SIZE 14 AWG
  • LIGHT ALMOND FINISH
  • ON/OFF OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL INTERIOR LIGHTS, RANDOM FOR LIVED-IN LOOK, SMALL FANS AND MOTORS, APPLIANCES APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE AT 120 VAC (GENERAL PURPOSE/RESISTIVE/TUNGSTEN) CURRENT RATING
  • 500 VA AT 120 VAC (ELECTRONIC BALLAST), 1 HP AT 120 VAC (MOTOR) POWER RATING
  • 32 TO 104 DEG F OPERATING TEMPERATURE
  • 7 DAY TIMING RANGE
  • RECHARGEABLE NI-CAD BATTERY RESERVE POWER
  • WIRE SIZE 14 AWG
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number SS720AA
Product Name In Wall Electronic Time Switch
Operating Temperature 32 to 104 F (0 to 40 C)
Instrument Type Timer
Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 240V; Product Range Finder - 08X7297 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 2229458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details