NSI Industries LLC In Wall Electronic Time Switch SS403

Description
DIGITAL AUTO-OFF TYPE WHITE FINISH UL (CANADA AND US) APPROVAL OFFICES, MEETING ROOMS, ENERGY CODE TIMED OVERRIDE, EXHAUST FANS, EQUIPMENT ROOM AND STORAGE SPACES APPLICATION 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING 15 AMPERE AT 120 VAC (GENERAL PURPOSE), 10 AMPERE AT 120 TO 277 VAC (BALLAST), 8 AMPERE AT 120 VAC (TUNGSTEN) CURRENT RATING 1200 W AT 120 TO 277 VAC (LED LAMP DRIVER), 360 VA AT 120 VAC (PILOT DUTY), 1/4 HP AT 120 VAC (MOTOR) POWER RATING 32 TO 104 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 5 MIN TO 24 HR TIMING RANGE WIRE SIZE 14 AWG SS400 MODEL
Datasheet
Description
DIGITAL AUTO-OFF TYPE WHITE FINISH UL (CANADA AND US) APPROVAL OFFICES, MEETING ROOMS, ENERGY CODE TIMED OVERRIDE, EXHAUST FANS, EQUIPMENT ROOM AND STORAGE SPACES APPLICATION 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING 15 AMPERE AT 120 VAC (GENERAL PURPOSE), 10 AMPERE AT 120 TO 277 VAC (BALLAST), 8 AMPERE AT 120 VAC (TUNGSTEN) CURRENT RATING 1200 W AT 120 TO 277 VAC (LED LAMP DRIVER), 360 VA AT 120 VAC (PILOT DUTY), 1/4 HP AT 120 VAC (MOTOR) POWER RATING 32 TO 104 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 5 MIN TO 24 HR TIMING RANGE WIRE SIZE 14 AWG SS400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Wall Electronic Time Switch - SS403 - NSI Industries LLC
Huntersville, NC, USA
In Wall Electronic Time Switch
SS403
In Wall Electronic Time Switch SS403
DIGITAL AUTO-OFF TYPE WHITE FINISH UL (CANADA AND US) APPROVAL OFFICES, MEETING ROOMS, ENERGY CODE TIMED OVERRIDE, EXHAUST FANS, EQUIPMENT ROOM AND STORAGE SPACES APPLICATION 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING 15 AMPERE AT 120 VAC (GENERAL PURPOSE), 10 AMPERE AT 120 TO 277 VAC (BALLAST), 8 AMPERE AT 120 VAC (TUNGSTEN) CURRENT RATING 1200 W AT 120 TO 277 VAC (LED LAMP DRIVER), 360 VA AT 120 VAC (PILOT DUTY), 1/4 HP AT 120 VAC (MOTOR) POWER RATING 32 TO 104 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 5 MIN TO 24 HR TIMING RANGE WIRE SIZE 14 AWG SS400 MODEL
  • DIGITAL AUTO-OFF TYPE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • OFFICES, MEETING ROOMS, ENERGY CODE TIMED OVERRIDE, EXHAUST FANS, EQUIPMENT ROOM AND STORAGE SPACES APPLICATION
  • 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
  • 15 AMPERE AT 120 VAC (GENERAL PURPOSE), 10 AMPERE AT 120 TO 277 VAC (BALLAST), 8 AMPERE AT 120 VAC (TUNGSTEN) CURRENT RATING
  • 1200 W AT 120 TO 277 VAC (LED LAMP DRIVER), 360 VA AT 120 VAC (PILOT DUTY), 1/4 HP AT 120 VAC (MOTOR) POWER RATING
  • 32 TO 104 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • 5 MIN TO 24 HR TIMING RANGE
  • WIRE SIZE 14 AWG
  • SS400 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number SS403
Product Name In Wall Electronic Time Switch
Operating Temperature 32 to 104 F (0 to 40 C)
Instrument Type Timer
Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 2731678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7291 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
View Details
2 suppliers
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details