NSI Industries LLC In Wall Electronic Time Switch SS20

Description
AUTO-OFF TYPE WHITE FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL BATHROOM FANS AND LIGHTS, INDOOR/OUTDOOR LIGHTING, STORAGE AREAS, HOSPITALITY AREAS APPLICATION 24/120/208 TO 240/277 VAC VOLTAGE RATING 0.5 TO 7.25 AMPERE AT 24 VAC (RESISTIVE), 0.5 TO 7.25 AMPERE AT 120 VAC (BALLAST), 0.5 TO 4 AMPERE AT 208 VAC (TUNGSTEN) CURRENT RATING 12 TO 150 W (RESISTIVE/BALLAST/T UNGSTEN), 1/6 HP 120 VAC, 1/2 HP 240 VAC POWER RATING 0 TO 100 DEG F OPERATING TEMPERATURE 1-POLE SWITCH TYPE 1 MIN TO 18 HR TIMING RANGE WIRE SIZE 18 AWG SS MODEL
Datasheet
Description
AUTO-OFF TYPE WHITE FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL BATHROOM FANS AND LIGHTS, INDOOR/OUTDOOR LIGHTING, STORAGE AREAS, HOSPITALITY AREAS APPLICATION 24/120/208 TO 240/277 VAC VOLTAGE RATING 0.5 TO 7.25 AMPERE AT 24 VAC (RESISTIVE), 0.5 TO 7.25 AMPERE AT 120 VAC (BALLAST), 0.5 TO 4 AMPERE AT 208 VAC (TUNGSTEN) CURRENT RATING 12 TO 150 W (RESISTIVE/BALLAST/T UNGSTEN), 1/6 HP 120 VAC, 1/2 HP 240 VAC POWER RATING 0 TO 100 DEG F OPERATING TEMPERATURE 1-POLE SWITCH TYPE 1 MIN TO 18 HR TIMING RANGE WIRE SIZE 18 AWG SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Wall Electronic Time Switch - SS20 - NSI Industries LLC
Huntersville, NC, USA
In Wall Electronic Time Switch
SS20
In Wall Electronic Time Switch SS20
AUTO-OFF TYPE WHITE FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL BATHROOM FANS AND LIGHTS, INDOOR/OUTDOOR LIGHTING, STORAGE AREAS, HOSPITALITY AREAS APPLICATION 24/120/208 TO 240/277 VAC VOLTAGE RATING 0.5 TO 7.25 AMPERE AT 24 VAC (RESISTIVE), 0.5 TO 7.25 AMPERE AT 120 VAC (BALLAST), 0.5 TO 4 AMPERE AT 208 VAC (TUNGSTEN) CURRENT RATING 12 TO 150 W (RESISTIVE/BALLAST/T UNGSTEN), 1/6 HP 120 VAC, 1/2 HP 240 VAC POWER RATING 0 TO 100 DEG F OPERATING TEMPERATURE 1-POLE SWITCH TYPE 1 MIN TO 18 HR TIMING RANGE WIRE SIZE 18 AWG SS MODEL
  • AUTO-OFF TYPE
  • WHITE FINISH
  • ON/OFF OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • BATHROOM FANS AND LIGHTS, INDOOR/OUTDOOR LIGHTING, STORAGE AREAS, HOSPITALITY AREAS APPLICATION
  • 24/120/208 TO 240/277 VAC VOLTAGE RATING
  • 0.5 TO 7.25 AMPERE AT 24 VAC (RESISTIVE), 0.5 TO 7.25 AMPERE AT 120 VAC (BALLAST), 0.5 TO 4 AMPERE AT 208 VAC (TUNGSTEN) CURRENT RATING
  • 12 TO 150 W (RESISTIVE/BALLAST/TUNGSTEN), 1/6 HP 120 VAC, 1/2 HP 240 VAC POWER RATING
  • 0 TO 100 DEG F OPERATING TEMPERATURE
  • 1-POLE SWITCH TYPE
  • 1 MIN TO 18 HR TIMING RANGE
  • WIRE SIZE 18 AWG
  • SS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number SS20
Product Name In Wall Electronic Time Switch
Operating Temperature 0 to 100 F (-18 to 38 C)
Instrument Type Timer
Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Clocks - 2731675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, 4Pdt, 0.05S-100H, 24V; Product Range Finder - 08X7299 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details