NSI Industries LLC Standard Tie SS14250

Description
SELF-LOCKING TYPE STAINLESS STEEL MATERIAL SILVER COLOR 14 INCH 0.311 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 250 LB TENSILE STRENGTH 3.94 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -80 TO 538 DEG C APPLICATION CABLE BUNDLING SS MODEL
Datasheet
Description
SELF-LOCKING TYPE STAINLESS STEEL MATERIAL SILVER COLOR 14 INCH 0.311 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 250 LB TENSILE STRENGTH 3.94 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -80 TO 538 DEG C APPLICATION CABLE BUNDLING SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - SS14250 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
SS14250
Standard Tie SS14250
SELF-LOCKING TYPE STAINLESS STEEL MATERIAL SILVER COLOR 14 INCH 0.311 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 250 LB TENSILE STRENGTH 3.94 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -80 TO 538 DEG C APPLICATION CABLE BUNDLING SS MODEL
  • SELF-LOCKING TYPE
  • STAINLESS STEEL MATERIAL
  • SILVER COLOR
  • 14 INCH
  • 0.311 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 3.94 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • CABLE SIZE 14 INCH
  • THICKNESS 0.09 INCH
  • TEMPERATURE RATING -80 TO 538 DEG C
  • APPLICATION CABLE BUNDLING
  • SS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number SS14250
Product Name Standard Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 171353-4 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 7.32 inch (186 mm)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details