NSI Industries LLC In Wall Electronic Time Switch SS13B

Description
AUTO-OFF TYPE WHITE FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL BATHROOM FANS AND LIGHTS, INDOOR/OUTDOOR LIGHTING, STORAGE AREAS, HOSPITALITY AREAS APPLICATION 24/120/208 TO 240/277 VAC VOLTAGE RATING 0.25 TO 4 AMPERE AT 24 VAC (RESISTIVE), 0.25 TO 4 AMPERE AT 120 VAC (BALLAST), 0.25 TO 4 AMPERE AT 208 VAC (TUNGSTEN) CURRENT RATING 6/30/50/60/70 W (RESISTIVE/BALLAST/T UNGSTEN), 1/8 HP AT 120 VAC, 1/3 HP AT 240 VAC POWER RATING 0 TO 100 DEG F OPERATING TEMPERATURE 3-WAY SWITCH TYPE 1 MIN TO 18 HR TIMING RANGE WIRE SIZE 18 AWG WARNING SOUND TYPE BEEP SS MODEL
Datasheet
Description
AUTO-OFF TYPE WHITE FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL BATHROOM FANS AND LIGHTS, INDOOR/OUTDOOR LIGHTING, STORAGE AREAS, HOSPITALITY AREAS APPLICATION 24/120/208 TO 240/277 VAC VOLTAGE RATING 0.25 TO 4 AMPERE AT 24 VAC (RESISTIVE), 0.25 TO 4 AMPERE AT 120 VAC (BALLAST), 0.25 TO 4 AMPERE AT 208 VAC (TUNGSTEN) CURRENT RATING 6/30/50/60/70 W (RESISTIVE/BALLAST/T UNGSTEN), 1/8 HP AT 120 VAC, 1/3 HP AT 240 VAC POWER RATING 0 TO 100 DEG F OPERATING TEMPERATURE 3-WAY SWITCH TYPE 1 MIN TO 18 HR TIMING RANGE WIRE SIZE 18 AWG WARNING SOUND TYPE BEEP SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Wall Electronic Time Switch - SS13B - NSI Industries LLC
Huntersville, NC, USA
In Wall Electronic Time Switch
SS13B
In Wall Electronic Time Switch SS13B
AUTO-OFF TYPE WHITE FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL BATHROOM FANS AND LIGHTS, INDOOR/OUTDOOR LIGHTING, STORAGE AREAS, HOSPITALITY AREAS APPLICATION 24/120/208 TO 240/277 VAC VOLTAGE RATING 0.25 TO 4 AMPERE AT 24 VAC (RESISTIVE), 0.25 TO 4 AMPERE AT 120 VAC (BALLAST), 0.25 TO 4 AMPERE AT 208 VAC (TUNGSTEN) CURRENT RATING 6/30/50/60/70 W (RESISTIVE/BALLAST/T UNGSTEN), 1/8 HP AT 120 VAC, 1/3 HP AT 240 VAC POWER RATING 0 TO 100 DEG F OPERATING TEMPERATURE 3-WAY SWITCH TYPE 1 MIN TO 18 HR TIMING RANGE WIRE SIZE 18 AWG WARNING SOUND TYPE BEEP SS MODEL
  • AUTO-OFF TYPE
  • WHITE FINISH
  • ON/OFF OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • BATHROOM FANS AND LIGHTS, INDOOR/OUTDOOR LIGHTING, STORAGE AREAS, HOSPITALITY AREAS APPLICATION
  • 24/120/208 TO 240/277 VAC VOLTAGE RATING
  • 0.25 TO 4 AMPERE AT 24 VAC (RESISTIVE), 0.25 TO 4 AMPERE AT 120 VAC (BALLAST), 0.25 TO 4 AMPERE AT 208 VAC (TUNGSTEN) CURRENT RATING
  • 6/30/50/60/70 W (RESISTIVE/BALLAST/TUNGSTEN), 1/8 HP AT 120 VAC, 1/3 HP AT 240 VAC POWER RATING
  • 0 TO 100 DEG F OPERATING TEMPERATURE
  • 3-WAY SWITCH TYPE
  • 1 MIN TO 18 HR TIMING RANGE
  • WIRE SIZE 18 AWG
  • WARNING SOUND TYPE BEEP
  • SS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number SS13B
Product Name In Wall Electronic Time Switch
Operating Temperature 0 to 100 F (-18 to 38 C)
Instrument Type Timer
Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Clocks - 4409568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9865 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details