NSI Industries LLC Ring Lug R22-10

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.614 INCH LENGTH X 0.315 INCH WIDTH R22 MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.614 INCH LENGTH X 0.315 INCH WIDTH R22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R22-10 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R22-10
Ring Lug R22-10
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.614 INCH LENGTH X 0.315 INCH WIDTH R22 MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • DIMENSION 0.614 INCH LENGTH X 0.315 INCH WIDTH
  • R22 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R22-10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Ring Terminals - 1788656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details