Description
STANDARD TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
75 DEG C TEMPERATURE RATING
40 STANDARD PACKAGE
1/2 INCH STUD SIZE
VINYL INSULATED INSULATION TYPE
NUMBER OF TERMINALS 1
MATERIAL ELECTRO TIN PLATED COPPER
VOLTAGE RATING 300 V
OVERALL DIMENSION 1.499 INCH L X 0.755 INCH W
R MODEL