NSI Industries LLC Ring Lug R12-38

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 40 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1.102 INCH LENGTH X 0.591 INCH WIDTH R12 MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 40 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1.102 INCH LENGTH X 0.591 INCH WIDTH R12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R12-38 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R12-38
Ring Lug R12-38
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 40 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1.102 INCH LENGTH X 0.591 INCH WIDTH R12 MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 40 PER BOX STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • DIMENSION 1.102 INCH LENGTH X 0.591 INCH WIDTH
  • R12 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R12-38
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details