PNC-736W -- CABLE TIE STRAP/CLAMP
NSI Industries LLC
Cable Tie Strap/Clamp
PNC-736W
Description
POLYETHYLENE MATERIAL
WHITE COLOR
0.736 INCH
100 STANDARD PACKAGE
0.736 INCH BUNDLE DIAMETER
HEIGHT 0.315 INCH
PNC MODEL
Description
POLYETHYLENE MATERIAL
WHITE COLOR
0.736 INCH
100 STANDARD PACKAGE
0.736 INCH BUNDLE DIAMETER
HEIGHT 0.315 INCH
PNC MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
PNC-736W
POLYETHYLENE MATERIAL
WHITE COLOR
0.736 INCH
100 STANDARD PACKAGE
0.736 INCH BUNDLE DIAMETER
HEIGHT 0.315 INCH
PNC MODEL
- POLYETHYLENE MATERIAL
- WHITE COLOR
- 0.736 INCH
- 100 STANDARD PACKAGE
- 0.736 INCH BUNDLE DIAMETER
- HEIGHT 0.315 INCH
- PNC MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
PNC-736W |
|
Product Name
|
Cable Tie Strap/Clamp |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
Material
Polyamide 66
Diameter
0.394 inch (10 mm)
View Details
Material
PVC
Diameter
0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature
-23 to 24 C (-10 to 75 F)
View Details
Keystone Electronics Corp.
Material
Steel; Steel
Diameter
0.687 inch (17.45 mm)
View Details
2 suppliers