250 MCM STRANDED MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
600/1000 V VOLTAGE RATING
3 PORT(S)
1 SIDE ENTRY CABLE ENTRY
STANDARD PACKAGE 3 PER CARTON
PL MODEL
NSI Industries LLC
Done
Datasheet
Description
250 MCM STRANDED MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
600/1000 V VOLTAGE RATING
3 PORT(S)
1 SIDE ENTRY CABLE ENTRY
STANDARD PACKAGE 3 PER CARTON
PL MODEL
250 MCM STRANDED MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
600/1000 V VOLTAGE RATING
3 PORT(S)
1 SIDE ENTRY CABLE ENTRY
STANDARD PACKAGE 3 PER CARTON
PL MODEL