NSI Industries LLC Mechanical Multiple Cable Tap PL500-9

Description
4 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 9 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 2 PER CARTON PL MODEL
Datasheet
Description
4 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 9 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 2 PER CARTON PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PL500-9 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
PL500-9
Mechanical Multiple Cable Tap PL500-9
4 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 9 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 2 PER CARTON PL MODEL
  • 4 AWG STRANDED MIN. CONDUCTOR SIZE
  • 500 MCM STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600/1000 V VOLTAGE RATING
  • 9 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • STANDARD PACKAGE 2 PER CARTON
  • PL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PL500-9
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 4-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Second Phase Busbar with Standard Spacing - 2P25U3/42 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - BKW - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details