NSI Industries LLC Mechanical Multiple Cable Tap PL4-10

Description
14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 4 PER CARTON PL MODEL
Datasheet
Description
14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 4 PER CARTON PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PL4-10 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
PL4-10
Mechanical Multiple Cable Tap PL4-10
14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 4 PER CARTON PL MODEL
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600/1000 V VOLTAGE RATING
  • 10 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • STANDARD PACKAGE 4 PER CARTON
  • PL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PL4-10
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1801614-3 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/30 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details