NSI Industries LLC Mechanical Multiple Cable Tap PL3/0-12

Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 6061-T6 ALUMINUM ALLOY BODY MATERIAL 12 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE UN-INSULATED OVERALL DIMENSION 9.4 INCH L X 0.69 INCH W X 0.94 INCH H TEMPERATURE RATING 90 DEG C PL MODEL
Datasheet
Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 6061-T6 ALUMINUM ALLOY BODY MATERIAL 12 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE UN-INSULATED OVERALL DIMENSION 9.4 INCH L X 0.69 INCH W X 0.94 INCH H TEMPERATURE RATING 90 DEG C PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PL3/0-12 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
PL3/0-12
Mechanical Multiple Cable Tap PL3/0-12
6 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 6061-T6 ALUMINUM ALLOY BODY MATERIAL 12 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE UN-INSULATED OVERALL DIMENSION 9.4 INCH L X 0.69 INCH W X 0.94 INCH H TEMPERATURE RATING 90 DEG C PL MODEL
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 3/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 12 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • TYPE UN-INSULATED
  • OVERALL DIMENSION 9.4 INCH L X 0.69 INCH W X 0.94 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PL3/0-12
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1989037-4 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 25 amps
View Details
Busbars - 2776087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Busbar (Conductor) Material Copper
View Details
Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Three Phase Busbar - 3P18U3H/66 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details