NSI Industries LLC Mechanical Multiple Cable Tap PL250-9

Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 9 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 4 PER CARTON PL MODEL
Datasheet
Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 9 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 4 PER CARTON PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PL250-9 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
PL250-9
Mechanical Multiple Cable Tap PL250-9
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 9 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 4 PER CARTON PL MODEL
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 250 MCM STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600/1000 V VOLTAGE RATING
  • 9 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • STANDARD PACKAGE 4 PER CARTON
  • PL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PL250-9
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 2-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Busbars - 6667996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 36 amps
View Details
Three Phase Busbar with 1/2 Pole Spacing - 3P18U3H/48 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details