NSI Industries LLC Mechanical Multiple Cable Tap PL250-6

Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 6061-T6 ALUMINUM ALLOY BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE UN-INSULATED OVERALL DIMENSION 5.27 INCH L X 0.88 INCH W X 1.13 INCH H TEMPERATURE RATING 90 DEG C PL MODEL
Datasheet
Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 6061-T6 ALUMINUM ALLOY BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE UN-INSULATED OVERALL DIMENSION 5.27 INCH L X 0.88 INCH W X 1.13 INCH H TEMPERATURE RATING 90 DEG C PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PL250-6 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
PL250-6
Mechanical Multiple Cable Tap PL250-6
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 6061-T6 ALUMINUM ALLOY BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE UN-INSULATED OVERALL DIMENSION 5.27 INCH L X 0.88 INCH W X 1.13 INCH H TEMPERATURE RATING 90 DEG C PL MODEL
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 250 KCMIL STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 6 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • TYPE UN-INSULATED
  • OVERALL DIMENSION 5.27 INCH L X 0.88 INCH W X 1.13 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PL250-6
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 1232861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 10 amps
View Details
Busbars & Terminals - 4-880490-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Second Phase Busbar - 2P25U3/74 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details