14 AWG STRANDED MIN. CONDUCTOR SIZE
1/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
6061-T6 ALUMINUM ALLOY BODY MATERIAL
7 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE UN-INSULATED
OVERALL DIMENSION 4.61 INCH L X 0.63 INCH W X 0.88 INCH H
TEMPERATURE RATING 90 DEG C
PL MODEL
NSI Industries LLC
Done
Datasheet
Description
14 AWG STRANDED MIN. CONDUCTOR SIZE
1/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
6061-T6 ALUMINUM ALLOY BODY MATERIAL
7 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE UN-INSULATED
OVERALL DIMENSION 4.61 INCH L X 0.63 INCH W X 0.88 INCH H
TEMPERATURE RATING 90 DEG C
PL MODEL
14 AWG STRANDED MIN. CONDUCTOR SIZE
1/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
6061-T6 ALUMINUM ALLOY BODY MATERIAL
7 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE UN-INSULATED
OVERALL DIMENSION 4.61 INCH L X 0.63 INCH W X 0.88 INCH H
TEMPERATURE RATING 90 DEG C
PL MODEL
14 AWG STRANDED MIN. CONDUCTOR SIZE
1/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
6061-T6 ALUMINUM ALLOY BODY MATERIAL
7 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE UN-INSULATED
OVERALL DIMENSION 4.61 INCH L X 0.63 INCH W X 0.88 INCH H