NSI Industries LLC Female Disconnect PFS22-157N

Description
SLEEVED BARREL STYLE TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE DIMENSION 1.154 INCH LENGTH PFS22 MODEL
Datasheet
Description
SLEEVED BARREL STYLE TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE DIMENSION 1.154 INCH LENGTH PFS22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - PFS22-157N - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
PFS22-157N
Female Disconnect PFS22-157N
SLEEVED BARREL STYLE TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE DIMENSION 1.154 INCH LENGTH PFS22 MODEL
  • SLEEVED BARREL STYLE TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 50 PER BOX STANDARD PACKAGE
  • NYLON INSULATED INSULATION TYPE
  • DIMENSION 1.154 INCH LENGTH
  • PFS22 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number PFS22-157N
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Ferrules - 2871.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details