NSI Industries LLC Mechanical Single Cable Tap PAE2121-9

Description
PARALLEL GROOVE CLAMP TYPE HIGH STRENGTH ALUMINUM MATERIAL 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 2/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 2/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE ONE BOLT, PARALLEL GROOVE INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL 600 V VOLTAGE RATING BOLT SIZE 1.375 INCH L X 1.625 INCH W X 2 INCH H TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION INCLUDES OXIDE INHIBITOR PAE MODEL
Datasheet
Description
PARALLEL GROOVE CLAMP TYPE HIGH STRENGTH ALUMINUM MATERIAL 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 2/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 2/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE ONE BOLT, PARALLEL GROOVE INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL 600 V VOLTAGE RATING BOLT SIZE 1.375 INCH L X 1.625 INCH W X 2 INCH H TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION INCLUDES OXIDE INHIBITOR PAE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - PAE2121-9 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
PAE2121-9
Mechanical Single Cable Tap PAE2121-9
PARALLEL GROOVE CLAMP TYPE HIGH STRENGTH ALUMINUM MATERIAL 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 2/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 2/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE ONE BOLT, PARALLEL GROOVE INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL 600 V VOLTAGE RATING BOLT SIZE 1.375 INCH L X 1.625 INCH W X 2 INCH H TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION INCLUDES OXIDE INHIBITOR PAE MODEL
  • PARALLEL GROOVE CLAMP TYPE
  • HIGH STRENGTH ALUMINUM MATERIAL
  • 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • ONE BOLT, PARALLEL GROOVE INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • BOLT SIZE 1.375 INCH L X 1.625 INCH W X 2 INCH H
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION WIRE TERMINATION
  • INCLUDES OXIDE INHIBITOR
  • PAE MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PAE2121-9
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BSS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989037-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Second Phase Busbar with Standard Spacing - 2P18U3/54 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details