NSI Industries LLC Mechanical Single Cable Tap PAA29

Description
PARALLEL GROOVE CLAMP TYPE HIGH STRENGTH ALUMINUM MATERIAL 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE ONE BOLT, PARALLEL GROOVE INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL 600 V VOLTAGE RATING BOLT SIZE 1.813 INCH L X 1.375 INCH W X 1.094 INCH H TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION INCLUDES OXIDE INHIBITOR PAA MODEL
Datasheet
Description
PARALLEL GROOVE CLAMP TYPE HIGH STRENGTH ALUMINUM MATERIAL 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE ONE BOLT, PARALLEL GROOVE INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL 600 V VOLTAGE RATING BOLT SIZE 1.813 INCH L X 1.375 INCH W X 1.094 INCH H TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION INCLUDES OXIDE INHIBITOR PAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - PAA29 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
PAA29
Mechanical Single Cable Tap PAA29
PARALLEL GROOVE CLAMP TYPE HIGH STRENGTH ALUMINUM MATERIAL 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE ONE BOLT, PARALLEL GROOVE INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL 600 V VOLTAGE RATING BOLT SIZE 1.813 INCH L X 1.375 INCH W X 1.094 INCH H TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION INCLUDES OXIDE INHIBITOR PAA MODEL
  • PARALLEL GROOVE CLAMP TYPE
  • HIGH STRENGTH ALUMINUM MATERIAL
  • 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
  • 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR), 6 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
  • 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • ONE BOLT, PARALLEL GROOVE INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • BOLT SIZE 1.813 INCH L X 1.375 INCH W X 1.094 INCH H
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION WIRE TERMINATION
  • INCLUDES OXIDE INHIBITOR
  • PAA MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PAA29
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BSS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989037-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Single Phase Busbar with Standard Spacing - 1P18U1/6 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details