NSI Industries LLC Mechanical Single Cable Tap PAA10

Description
HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY BODY, GALVANIZED STEEL HARDWARE MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 336.4 KCMIL (ACSR), 400 KCMIL (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL STANDARD PACKAGE 12 PER CARTON
Datasheet
Description
HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY BODY, GALVANIZED STEEL HARDWARE MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 336.4 KCMIL (ACSR), 400 KCMIL (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL STANDARD PACKAGE 12 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - PAA10 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
PAA10
Mechanical Single Cable Tap PAA10
HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY BODY, GALVANIZED STEEL HARDWARE MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 336.4 KCMIL (ACSR), 400 KCMIL (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL STANDARD PACKAGE 12 PER CARTON
  • HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY BODY, GALVANIZED STEEL HARDWARE MATERIAL
  • 1/0 AWG MIN. RUN CONDUCTOR SIZE
  • 336.4 KCMIL (ACSR), 400 KCMIL (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • PARALLEL GROOVE INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • STANDARD PACKAGE 12 PER CARTON
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PAA10
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BKW - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989037-3 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 25 amps
View Details
Second Phase Busbar with Standard Spacing - 2P18U3/36 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details